BenQ logo

BenQ CD 652A 52x IDE Int Bulk optical disc drive Internal

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39759
Info modified on:
04 Apr 2019, 03:53:50
Short summary description BenQ CD 652A 52x IDE Int Bulk optical disc drive Internal:

BenQ CD 652A 52x IDE Int Bulk, 0,125 MB, 33,3 MB/s, 52x, 90 ms, 1 kg, CD-audio, CD-ROM (mode 1 and mode 2), CD-ROM XA (mode 2, form 2), CD-Plus, CD-i / FMV, Video CD,...

Long summary description BenQ CD 652A 52x IDE Int Bulk optical disc drive Internal:

BenQ CD 652A 52x IDE Int Bulk. Drive device, buffer size: 0,125 MB, Burst transfer rate: 33,3 MB/s. CD read speed: 52x. Access time: 90 ms. Weight: 1 kg. Media types supported: CD-audio, CD-ROM (mode 1 and mode 2), CD-ROM XA (mode 2, form 2), CD-Plus, CD-i / FMV, Video CD,..., Dimensions (WxDxH): 148 x 198 x 42 mm, Sustained data rate: 7,8 MB/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.