location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo CA6500/62 milk frother/warmer Automatic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA6500/62
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6500/62
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103632917
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 20:27:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Senseo CA6500/62 milk frother/warmer Automatic Black:
This short summary of the Senseo CA6500/62 milk frother/warmer Automatic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo CA6500/62, AC, 500 W, 50 Hz, 220 - 240 V, 130 mm, 130 mm

Long summary description Senseo CA6500/62 milk frother/warmer Automatic Black:
This is an auto-generated long summary of Senseo CA6500/62 milk frother/warmer Automatic Black based on the first three specs of the first five spec groups.

Senseo CA6500/62. Power source: AC, Power: 500 W, AC input frequency: 50 Hz. Width: 130 mm, Depth: 130 mm, Height: 200 mm

Technical details
Type *
Automatic
Frothing capacity
120 ml
Cordless
Yes
Non-stick coating
Yes
Detachable lid
Yes
Functions
Hot & Cold
Product color *
Black
Bowl material *
ABS
Dishwasher proof *
Yes
Control type
Touch
Auto power off
Yes
Cable length
0,75 m
Country of origin
China
Power
Power source *
AC
Power
500 W
AC input frequency
50 Hz
AC input voltage
220 - 240 V
Weight & dimensions
Width
130 mm
Depth
130 mm
Height
200 mm
Weight
600 g
Package width
151 mm
Package depth
151 mm
Package height
217 mm