Senseo logo

Senseo Original HD7803/01 coffee maker Semi-auto Drip coffee maker 0,7 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36359
Info modified on:
11 Jul 2024, 21:45:37
Short summary description Senseo Original HD7803/01 coffee maker Semi-auto Drip coffee maker 0,7 L:

Senseo Original HD7803/01, Drip coffee maker, 0,7 L, Coffee pod, 1450 W, Brown

Long summary description Senseo Original HD7803/01 coffee maker Semi-auto Drip coffee maker 0,7 L:

Senseo Original HD7803/01. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 0,7 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Number of spouts: 2. Power: 1450 W. Product color: Brown

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.