location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Huawei P10 12,9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei Check ‘Huawei’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P10 SILVER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901443170821
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Huawei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Huawei P10 12,9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12,9 cm (5.1") 1920 x 1080 pixels
  • - Hi-Silicon Kirin 960 2,4 GHz
  • - 4 GB 64 GB MicroSD (TransFlash) 256 GB
  • - 4G NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Dual camera 20 MP 12 MP
  • - 3200 mAh
  • - Android 7.0
More>>>
Short summary description Huawei P10 12,9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Silver:
This short summary of the Huawei P10 12,9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei P10, 12,9 cm (5.1"), 4 GB, 64 GB, 20 MP, Android 7.0, Silver

Long summary description Huawei P10 12,9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Silver:
This is an auto-generated long summary of Huawei P10 12,9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Silver based on the first three specs of the first five spec groups.

Huawei P10. Display diagonal: 12,9 cm (5.1"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2,4 GHz, Processor family: Hi-Silicon, Processor model: Kirin 960. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 20 MP, Rear camera type: Dual camera. Operating system installed: Android 7.0. Battery capacity: 3200 mAh. Product color: Silver. Weight: 145 g

Source Review comments Score
t3me.com
Updated:
2020-01-01 16:55:41
Expert reviews...
0%
shutterbug.com
Updated:
2020-01-01 16:55:41
Shutterbug, a member of the Technical Image Press Association (TIPA), once again joined forces with 30 other member magazines from around the world to choose the winners of the annual TIPA Awards for the best photo/imaging products in 40 different catego...
0%
techspot.com
Updated:
2020-01-01 16:55:41
Last year's Huawei P9 was a bit of a surprise packet, stuffing great performance, decent battery life and a great camera into a compact package. The device shot Huawei into genuine flagship contention in 2016, and its success was helped by an attractive p...
Good Great performance with dependable battery life. Huawei's compact aluminium unibody still feels premium. Improved dual camera system can take good photos...
Bad Only minor upgrades over the now much cheaper P9. No oleophobic coating. EMUI software needs work, and Huawei's update track record is not great...
70%
talkandroid.com
Updated:
2020-01-01 16:55:41
Last year's P9 was Huawei's first flagship to feature a dual camera setup (monochrome and color sensors) followed by the 5.9-inch Mate 9 a few months later with 2x Hybrid zoom and a few more megapixels. Huawei may not have been the first company to come u...
Bottom line It's the last paragraph of the review, but have we come any closer to answering whether the Huawei P10 is an essential upgrade to 2016's P9? That is a difficult question to answer. The P10 has a bright, vibrant display, and the powerful Kirin 960 processo...
0%
laptopmedia.com
Updated:
2020-01-01 16:55:41
Throughout the last couple of years something like a new trend appeared for big smartphone manufacturers to unveil their latest flagships in the beginning of the year. Most often this happens at the annual MWC conference in Barcelona. This was the case wi...
Good Stylish design and metal construction, 5.1-inch Full HD display with Gorilla Glass 5 and Eye comfort option, Durable battery + power saving modes, Android 7.0 Nougat and a feature-rich UI, Fingerprint scanner with additional capabilities, High performance...
Bad Body prone to fingerprints...
Bottom line Huawei made a huge step ahead with the P9 last year and the company kept performing well after its success. P10 made its fans happy once again with a unibody construction which now carries an octa-core Kirin 960 CPU which increases performance without dra...
0%
gizmochina.com
Updated:
2020-01-01 16:55:41
Nubia Z17's entry into the smartphone market brought yet another dual camera choice for us customers. But having so many flagships feature a similar dual camera setup could end up being confusing for all of us. These are flagship models, which means their...
0%
chipchick.com
Updated:
2020-01-01 16:55:41
Huawei has completely turned their brand around in the last few years, going from a small time maker of budget Android handsets to one of the biggest makers of premium smartphones in the world. While their hardware has more or less caught up to the rest o...
Good Beautiful slim design with Textured back on some models that looks and feels great, solid premium performance, huge improvements to the EMUI software, great color options...
Bad So-so battery life, camera struggles in low-light conditions, display lags behind premium competitors, unimpressive speakers, Prev2 of 2Next...
Bottom line Huawei, to their credit, does a really good job at listening to feedback. Their EMUI overlay was getting skewered, and they fixed most of its problems. The P9 got docked for looking a little plain, and the company responded with lots of color options and...
0%
geekdad.com
Updated:
2020-01-01 16:55:41
I've been reviewing Huawei devices for a while now, and am invariably pleased with them The Chinese handset maker has gone from being an almost unknown to worthy of running with the big dogs Their Mate 9 is one of my coveted devices, and I check daily for...
0%
dpreview.com
Updated:
2020-01-01 16:55:41
The P10 is Huawei's latest high-end smartphone in a more compact form factor compared to the company's Mate 9 phablet. A 5.1" Full-HD display with very thin bezels allows for a design that easily fits into even small pockets. On the inside, top-end compon...
Good Good exposure, color and dynamic range across the ISO range, Wellbalanced noise reduction and very good image quality at higher ISOs, Sharp lenses across the frame, Excellent image detail in Raw files, Fast and accurate AF, Wellstructured camera app with...
Bad Noticeable luminance noise at base ISO, Panorama images only cover 180 degrees, Strong NR and compression in video mode, especially in low light, Slightly shaky panning in video mode, 4K videos cannot be processed by Youtube, Display visibility not great...
Bottom line The Huawei P10 combines good imaging performance and features with premium build quality and fairly compact dimensions. There are better options around for video shooters but the P10 performs very well in stills mode, especially in lower light. The DNG Ra...
84%
hitechcentury.com
Updated:
2020-01-01 16:55:41
The new P10 aims to strike gold a second time with a similar premise as its sire though with improved hardware all around and to date, the most colour options ever seen at launch. When it made its debut at MWC 2017, it had, perhaps for the first time ever...
Good Solid performance, excellent mono shots, fast fingerprint reader, great rear camera, nice build quality, fast charging...
Bad Modest step forward in terms of upgrades from its predecessor, fast charging only works with bundled cables...
Bottom line A modest upgrade to last year's P9, the Huawei P10 comes with improvements in every way along with a beefed up rear dual-camera array that delivers excellent snaps and some of the best mono shots seen on a smartphone...
75%
newatlas.com
Updated:
2020-01-01 16:55:41
Last year's Huawei P9 was an impressive piece of work from the Chinese tech giant, even if it didn't make the sort of impact in western markets that Huawei must've been hoping for. Can the new P10 up the ante in 2017? New Atlas takes a look.As in 2016, Hu...
0%
91mobiles.com
Updated:
2020-01-01 16:55:41
With the P10, Huawei has chosen to deviate from the blocky, rectangular design of the P9 and opt for a softer, more ergonomic form factor instead. The P10, with its rounded corners, curved edges and antenna lines running along the top and bottom could eas...
Good Excellent cameras, Compact, sleek build, Smooth performance...
Bad Heats up occasionally, Gimmicky software features, Expensive, Top Alternatives, Huawei P10 vs Apple iPhone 7, Huawei P10 vs Samsung Galaxy S7, Huawei P10 vs Google Mobile Pixel, Facebook Comments, ShareTweet...
Bottom line A recent report predicted that Huawei would top Samsung to become the world's largest Android smartphone maker. It's not surprising, given Huawei's widespread reach in markets across the world, and the inroads its made with the Honor sub-brand. When it co...
70%
phonescoop.com
Updated:
2020-01-01 16:55:41
The P10 is Huawei's mid-sized flagship handset that combines an attractive design with solid specs and performance. Since Huawei isn't (yet) selling the phone directly to U.S. consumers, it makes the most sense for those who want an unlocked smartphone th...
Bottom line The Huawei P10 is one of those phones that snatches defeat from the jaws of victory. In baseball, the P10 would be a home run that winds up being a double because some dumb fan caught the ball and threw it to third base. The P10 is so close to being a kil...
70%
theverge.com
Updated:
2020-01-01 16:55:42
Although you still can't buy its best phones in the US, Chinese telecoms giant Huawei has been building a steady profile in the West over the past few years, with products like the Huawei Watch and the Nexus 6P serving as examples of what the company is c...
Good Attractive (if derivative) design, Great camera functionality, Solid performance and endurance...
Bad Staggeringly awful home button, Uninspired, unreliable software, Overpriced next to competition...
69%
geardiary.com
Updated:
2020-01-01 16:55:42
I've always said that there is no such thing as the perfect mobile device. People have different needs and wants from a phone which is why, in part, there are so many Android devices & form factors out there today. That said, the new Huawei P10 may be clo...
Good CPU/RAM performance, Camera performance, Battery Life...
Bad Better speaker...
Bottom line RecommendationI will conclude this review the same way that I started it: I'm smitten by the Huawei P10. It is a powerful, fast and frankly beautiful phone with an incredible camera with Leica optics. There really isn't anything not to like about it ot...
0%
androidpolice.com
Updated:
2020-01-01 16:55:42
We all know that Huawei is no stranger to making great phones (take the fan favorite Nexus 6P, for example). Even at the low end of the price spectrum, the hardware is laudable. The P-series kicked off on a new foot last year with the P9 and P9 Plus, whic...
Good The P10 is built really well and feels nice in the hand. The premium quality is readily apparent, The Leica camera setup performs excellently in many different conditions. Most photos come out looking great, Once again, Huawei amazes with the speed and ac...
Bad While the resolution, colors, and viewing angles are great, the lack of oleophobic coating and lessthandesirable brightness are not so good, EMUI 5 is no longer the eyesore of its predecessors, and 5.1 smooths things out a bit. Still, there is a ton of bl...
Bottom line Here we are, at the end of all things. Tolkien fandom aside, Huawei did a fantastic job with the P10. The phone sports mostly great hardware, a superb camera, and even a better software experience. Sure, I'd love to see EMUI lighten off of the "skinned" b...
0%
notebookcheck.net
Updated:
2020-01-01 16:55:42
Next please! Ten is more than nine - and Huawei develops its P10 according to this strategy. A faster SoC, more storage, bigger battery, and a better camera. The design is rounder and the fingerprint scanner has been moved to the front. Not revolutionary...
Good classy design and high-quality materials, lightning-fast SoC, generous UFS 2.1 storage, fast LTE Cat. 12 with broad frequency coverage, good camera with hybrid zoom, decent battery life, expandable storage, decent speaker, up to three-year warranty, Supe...
Bad unfortunately has a resolution of just 1080p, worse screen-body ratio, inflated firmware, slow ac Wi-Fi, sluggish micro-SD slot, no MHL or SlimPort, throttling during load...
Bottom line Huawei again presents a superb product that does not need to accept much criticism with its P10 lifestyle smartphone. The actual high-end product in the lineup is the P10 Plus edition. However, the smaller model also offers some first-rate features, such...
90%
androidcentral.com
Updated:
2020-01-01 16:55:42
Huawei puts in a strong showing in two different form factors — but the P10 and P10 Plus are diminished by a couple of baffling design decisions.Huawei's mainstream flagships for 2017 don't necessarily look flashy — unless you opt for the exclusive "dazzl...
Good Solid construction and attractive design, Great camera performance in P10 Plus, Allday battery life from the P10, even more from the Plus, EMUI no longer a total eyesore...
Bad No oleophobic coating below factory fitted screen protector, f/1.8 Summilux lens exclusive to P10 Plus, No oleophobic coating below factory fitted screen protector, Did I mention there's no oleophobic coating below the factory fitted screen protector...
0%
androidauthority.com
Updated:
2020-01-01 16:55:42
Back in April 2016, Huawei's P9 and P9 Plus entered into a highly competitive smartphone market with high-end specifications, Leica-branded dual cameras, and a really sleek design. But that was almost a year ago, and focus has now shifted to their success...
Good Solid, attractive design, Plenty of new, sleek color options, EMUI 5.1 is much better than previous iterations, Good, bright display, Excellent camera performance, Manageable size, Allday battery life...
Bad Speakers could be much better, Camera app might be complicated for some, No U.S. availability, Not water resistant...
Bottom line The Huawei P10 and P10 Plus prove that incremental improvements eventually start to stack up. From an excellent camera and build quality to impressive battery life and specs, the P10 and P10 Plus offer Mate 9 performance in a more manageable size...
89%
phonearena.com
Updated:
2020-01-01 16:55:42
Right off the bat, the Huawei P10 has some large shoes to fill. Ahead of the new flagship device of the major China-based manufacturer lies an arduous task – to show that the P9 was not just a one-off success but truly representative of Huawei's vision f...
Good Good battery life, Excellent camera performance, Snappy UI, Fingerprint scanner is quick and accurate...
Bad Inaccurate display with oversaturated colors for a second year in a row, Not waterproof, The EMUI interface is in dire need of an aesthetic overhaul...
Bottom line All things considered, the Huawei P10 is not a groundbreaking improvement over the P9. However, it does introduce a host of meaningful improvements and incremental tweaks over the already-decent P9 in order to offer a better overall experience to the user...
75%
androidheadlines.com
Updated:
2020-01-01 16:55:42
The P10 is a really solid device and definitely Huawei's best to date.When it comes to smartphones, Huawei certainly knows what they're doing. They haven't just been manufacturing smartphones for a long time, they've been manufacturing great smartphones...
Good Excellent camera, Varied set of picture features in the camera software, Good audio quality, Fantastic design, Plenty of color choices for consumers who like to personalize their device, Really good screen, Fast fingerprint sensor, Excellent build quality...
Bad Fingerprint sensor is on the front instead of on the back. Feels less natural for unlocking, though this is a personal preference, EMUI can feel daunting at times as there is so much to it compared to stock Android, Won't be coming to the U.S. market, Wra...
Bottom line Well, that depends on what you want and honestly what carrier you're with. If you're outside of the U.S, chances are this will work with just about any carrier, and if you don't mind not having stock Android, then you definitely should at least consider...
0%
hw4all.com
Updated:
2020-01-01 16:55:42
In the smartphone market, Huawei has been very active since the spring of 2016. With the P9 model, the Chinese company was able to establish itself in the high-end segment. In the autumn came Mate 9, which was fixed in the segment with a larger diagonal...
Good Memory Expansion Option, High system performance, High quality workmanship, High quality workmanship, Very good camera...
Bad Non-removable battery, Cold display temperature, USB Type-C only with USB 2.0 support, The transfer of the fingerprint scanner gave more flaws than advantages, No IP certification...
Bottom line “Younger” model for users who want to get the most out of their money. “Senior” model for those who are willing to pay extra for additional functionality. This is the strategy pursued by Huawei with smartphones from the P and Mate families until now. But...
0%
mashable.com
Updated:
2020-01-01 16:55:42
I've said this many times: Huawei makes great phones. They're built to last and their software won't cause you many headaches after you get used to it. All the Huawei phones I've tested in the last couple of years worked very well, even after I've been us...
Good Good specs, Great build quality...
Bad Too similar to its predecessor, New fingerprint sensor isn't an improvement, Pricey...
0%
Pocketnow.com
Updated:
2020-01-01 16:55:42
Evolution or revolution? We've accepted tick-tock strategies from many top tier manufacturers. Apple's is most obvious, iPhone 6, then the 6S launches a year later. Samsung's shift from Galaxy S5 to S6 was significant. The move from S6 to S7 was focused o...
Good Impressive camera performance, Most powerful chipset available (at time of publishing this review), Dazzling Blue model really does prevent fingerprints, Incredibly fast charging...
Bad Somewhat derivative design, No official IP rating, Fingerprint gestures might be controversial, "Adequate" audio performance for a premium priced phone...
Bottom line In a way, this phone isn't really getting a fair shake, as the most immediate comparison people make is against the bigger brother Mate which only just made it to the United States about a month ago. Remembering that this is an update to the P9, nearly e...
82%
dxomark.com
Updated:
2020-01-01 16:55:42
With an overall DxOMark Mobile Score of 87 points, the Huawei P10 is up there as one of the best Smartphones we've tested for photography enthusiasts. For stills, its Photo sub-score of 88 points is excellent, thanks to generally good exposures in all con...
Good Good exposure even in extreme low light, Good white balance and color rendering in all conditions, Good texture preservation, even in low light, Accurate and repeatable autofocus, Nice flash exposures with nice white balance and good detail preservation...
Bad Luminance noise visible in the sky, Slight color shading noticeable in lowlight conditions, In outdoor shots, details are sometimes lost in darker parts...
87%
gizmochina.com
Updated:
2020-01-01 16:55:42
Huawei has just unveiled the new dual-camera flagship smartphone – P10. It is a premium device that has a promising camera setup, great specifications and a lot more that is packed into the all-metal body. Learn more in the full review.The Huawei P10 ship...
Bottom line After using the Huawei P10 since the official launch, I have to tell you that I like this phone for a lot of reasons but it doesn't mean it is a perfect phone.First of all, I love the design and build quality of the phone even though some may say that the...
0%
xiaomitoday.com
Updated:
2020-01-01 16:55:42
The Chinese Huawei is the first smartphone brand in homeland. But it is very popular abroad as well. There are too many reasons why this company has managed to become a top brand in the smartphone industry, but we are not going to discuss them today. We h...
Good Great Design with a number of color options, Dual Leica camera on back, Leica optics on front, Smooth working and optimized EMUI5.1 with a list of improvements and innovations, Fast charging option, Great Connectivity including LTE and more...
Bad Full HD screen (we'd prefer to see a 2K display), Kirin 960 chip (good but not the best), Price...
Bottom line The first Lecia-enabled smartphone of Huawei in face of the P9 let the company sell million units in 2016. Its successor is predicted to come with better results, as the Huawei P10 is the most successful product by far. The P10 is a high-end smartphone re...
0%
recombu.com
Updated:
2020-01-01 16:55:42
Huawei P10 Review: After a week of using the Huawei P10 flagship phone as my full-time smartphone, I'm more than impressed with Huawei's enticing blend of attractive design, solid specs and fully-functional software. Here's our full Huawei P10 review.Huaw...
Good Vibrant new colours, Feature-packed camera, EMUI 5.1...
Bad No killer upgrade features, Fast battery drain...
Bottom line The Huawei P10 is a solid all-round smartphone, offering smart hardware that's elevated by some well-designed software. If you're after a particular feature or looking to tweak some part of the user experience, chances are the P10 will allow you to do it...
80%
ubergizmo.com
Updated:
2020-01-01 16:55:42
Huawei is coming to MWC with its highly rumored P10 and its sibling the P10 Plus powered by the Kirin 960 octa-core processor, the latest and fastest from Huawei, that can be found in the flagship Mate 9. The new P-series, like the one before, looks a li...
0%
Brand Image Article code product Stock Price from
Huawei

Huawei P10 12,9 cm (5.1") Dual SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Blue
(show image)
6901443175376 P10 0.00
(excl. VAT)
0 (incl. VAT)
Huawei

Huawei P10 12,9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Gold
(show image)
P10 GOLD P10 0.00
(excl. VAT)
0 (incl. VAT)
Huawei

Huawei P10 12,9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Blue
(show image)
P10 BLUE P10 0.00
(excl. VAT)
0 (incl. VAT)
Huawei

Huawei P10 12,9 cm (5.1") Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black
(show image)
P10 BLACK P10 0.00
(excl. VAT)
0 (incl. VAT)