location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elmo P10 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elmo Check ‘Elmo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P10 show
Show alternative article codes used in the online market place
Category:
Real-time image capture devices for displaying an object to a large audience. Like an opaque projector, a document camera is able to magnify and project the images of actual, three-dimensional objects, as well as transparencies. They are, in essence, high resolution web cams, mounted on arms so as to facilitate their placement over a page. This allows a teacher, lecturer or presenter to write on a sheet of paper or to display a two or three-dimensional object while the audience watches.
Document Cameras Check ‘Elmo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elmo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Elmo P10 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 25,4 / 3 mm (1 / 3") CMOS
  • - Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA)
  • - Image freeze
  • - Auto focus
  • - Interface: USB 2.0
  • - White
More>>>
Short summary description Elmo P10 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0:
This short summary of the Elmo P10 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Elmo P10, 25,4 / 3 mm (1 / 3"), CMOS, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 30 fps, Auto, Manual, LED

Long summary description Elmo P10 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0:
This is an auto-generated long summary of Elmo P10 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0 based on the first three specs of the first five spec groups.

Elmo P10. Optical sensor size: 25,4 / 3 mm (1 / 3"), Sensor type: CMOS, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA). Maximum focal length (f): 7,84 cm, Optical zoom: 16x, Digital zoom: 8x. Interface: USB 2.0. Power supply type: AC, Power consumption (typical): 20 W, Operating voltage: 12 V. Width: 377 mm, Depth: 482 mm, Height: 613 mm

Country Distributor
United Kingdom 1 distributor(s)