location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T736300 printer cleaning Print head cleaning kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T736300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T736300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946623818 show
Category:
Materials used for cleaning printers.
Printer Cleaning Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:23:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13T736300 printer cleaning Print head cleaning kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print head cleaning kit
  • - Print technology: Inkjet
  • - 150 ml
  • - Brand compatibility: Epson
  • - Black, White
  • - 1 pc(s)
More>>>
Short summary description Epson C13T736300 printer cleaning Print head cleaning kit:
This short summary of the Epson C13T736300 printer cleaning Print head cleaning kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T736300, Print head cleaning kit, Epson, Inkjet, 150 ml, Black, White, - SureColor F2000 - SureColor F2160

Long summary description Epson C13T736300 printer cleaning Print head cleaning kit:
This is an auto-generated long summary of Epson C13T736300 printer cleaning Print head cleaning kit based on the first three specs of the first five spec groups.

Epson C13T736300. Product type: Print head cleaning kit, Brand compatibility: Epson, Print technology: Inkjet. Quantity per pack: 1 pc(s), Package width: 170 mm, Package depth: 170 mm. Wipes quantity: 10 pc(s), Number of cups: 1 pc(s). Country of origin: Indonesia, Quantity per pallet: 600 pc(s), Quantity per pallet (UK): 600 pc(s)

Features
Product type *
Print head cleaning kit
Print technology
Inkjet
Volume
150 ml
Product color
Black, White
Brand compatibility *
Epson
Compatibility
- SureColor F2000 - SureColor F2160
Packaging data
Quantity per pack
1 pc(s)
Package width
170 mm
Package depth
170 mm
Package height
70 mm
Packaging data
Package weight
0,709 g
Packaging content
Number of droppers
2
Wipes quantity
10 pc(s)
Number of bottles included
3
Number of cups
1 pc(s)
Cleaning fluid
Yes
Protective gloves included
Yes
Logistics data
Country of origin
Indonesia
Quantity per pallet
600 pc(s)
Quantity per pallet (UK)
600 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)