location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-F2000 (4C) large format printer Wi-Fi Inkjet Color 1440 x 1440 DPI 406 x 508 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-F2000 (4C)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC62001A1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946539485
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC-F2000 (4C) large format printer Wi-Fi Inkjet Color 1440 x 1440 DPI 406 x 508 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet 1440 x 1440 DPI Color
  • - 406 x 508 mm Printing colors: Black, Cyan, Magenta, White, Yellow
  • - USB port Ethernet LAN Wi-Fi
More>>>
Short summary description Epson SureColor SC-F2000 (4C) large format printer Wi-Fi Inkjet Color 1440 x 1440 DPI 406 x 508 mm Ethernet LAN:
This short summary of the Epson SureColor SC-F2000 (4C) large format printer Wi-Fi Inkjet Color 1440 x 1440 DPI 406 x 508 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-F2000 (4C), Inkjet, 1440 x 1440 DPI, Black, Cyan, Magenta, White, Yellow, TFP, 406 x 508 mm, 25 mm

Long summary description Epson SureColor SC-F2000 (4C) large format printer Wi-Fi Inkjet Color 1440 x 1440 DPI 406 x 508 mm Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-F2000 (4C) large format printer Wi-Fi Inkjet Color 1440 x 1440 DPI 406 x 508 mm Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-F2000 (4C). Print technology: Inkjet, Maximum resolution: 1440 x 1440 DPI, Printing colors: Black, Cyan, Magenta, White, Yellow. Maximum print size: 406 x 508 mm, Media thickness: 25 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100 Mbit/s. Product color: Black, Grey, Display: LCD, Internal memory: 512 MB. Power supply: 52 W, Power consumption (standby): 10 W, Power consumption (typical): 52 W

Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1440 x 1440 DPI
Printing colors *
Black, Cyan, Magenta, White, Yellow
Print head
TFP
Copying
Copying *
No
Scanning
Scanning *
No
Input & output capacity
Total number of input trays
1
Paper handling
Maximum print size *
406 x 508 mm
Media thickness
25 mm
Ports & interfaces
Wi-Fi *
Yes
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100 Mbit/s
RJ-45 ports quantity
1
Performance
Product color *
Black, Grey
Built-in display *
Yes
Display
LCD
Internal memory
512 MB
Sound pressure level (printing)
41 dB
Performance
Country of origin
China
Power
Power supply
52 W
Power consumption (standby)
10 W
Power consumption (typical)
52 W
Power consumption (off)
0,5 W
System requirements
Windows operating systems supported
Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows Vista, Windows Vista x64, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
1207 mm
Depth
1595 mm
Height
490 mm
Weight
80 kg
Packaging data
Package width
1207 mm
Package depth
1595 mm
Package height
840 mm
Package weight
144 kg
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Other features
Noise level (ready)
5,7 dB
Number of power supply units
1
Logistics data
Quantity per pack
1 pc(s)