location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Steel Pro 56418 above ground pool Framed pool Round 9150 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Steel Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56418
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56418 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138932669 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bestway 56418 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 56418 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway Steel Pro 56418 above ground pool Framed pool Round 9150 L:
This short summary of the Bestway Steel Pro 56418 above ground pool Framed pool Round 9150 L data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Steel Pro 56418, 9150 L, Framed pool, Ladder, 39,6 kg

Long summary description Bestway Steel Pro 56418 above ground pool Framed pool Round 9150 L:
This is an auto-generated long summary of Bestway Steel Pro 56418 above ground pool Framed pool Round 9150 L based on the first three specs of the first five spec groups.

Bestway Steel Pro 56418. Pool type: Framed pool, Shape: Round, Capacity: 9150 L. Filtration capacity: 2000 l/h, Pump power: 29 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 107 cm. Height: 1000 mm, Diameter: 3,66 m, Inner width: 3,6 m. Package width: 440 mm, Package depth: 1160 mm, Package height: 390 mm

Features
Pool type *
Framed pool
Shape *
Round
Capacity *
9150 L
Maximum water level
90 cm
Maximum flow rate
1817 l/h
Frame
Yes
Material
PVC
Frame material
Steel
Intrastat code
95069990
Assembly time
20 min
Number of persons required for set up
3 person(s)
Filtering
Filter pump included
Yes
Filtration capacity
2000 l/h
Pump power
29 W
Pump voltage
220 - 240 V
Hose diameter
3,2 cm
Filter kit included
Yes
Water filter type
Cartridge filter
Ladder
Ladder
Yes
Ladder frame material
Metal
Ladder step material
Plastic
Ladder height
107 cm
Technical details
Package volume
199000 cm³
Weight & dimensions
Height
1000 mm
Diameter
3,66 m
Inner width
3,6 m
Weight
39,6 kg
Packaging data
Package width
440 mm
Package depth
1160 mm
Package height
390 mm
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
6 pc(s)
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)