Bestway logo

Bestway 14352 pool part/accessory Floor protector

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137391
Info modified on:
14 Mar 2024, 19:09:41
Short summary description Bestway 14352 pool part/accessory Floor protector:

Bestway 14352, Floor protector, Blue, Polyethylene, Square, 500 mm, 500 mm

Long summary description Bestway 14352 pool part/accessory Floor protector:

Bestway 14352. Product type: Floor protector, Product color: Blue, Material: Polyethylene. Width: 500 mm, Depth: 500 mm, Weight: 760 g. Quantity per pack: 8 pc(s), Package type: Foil bag, Package width: 500 mm. Minimum order quantity: 13 pc(s), Quantity per pallet: 208 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.