Acer logo

Acer Aspire E E5-752G-T09S AMD A10 A10-8700P Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M360 Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85779
Info modified on:
23 Jan 2025, 18:18:47
Short summary description Acer Aspire E E5-752G-T09S AMD A10 A10-8700P Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M360 Windows 10 Home Grey:

Acer Aspire E E5-752G-T09S, AMD A10, 1,8 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E E5-752G-T09S AMD A10 A10-8700P Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M360 Windows 10 Home Grey:

Acer Aspire E E5-752G-T09S. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-8700P, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.