location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke C101 Black Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C101
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2437514
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2024 13:20:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fluke C101 Black Polypropylene (PP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of compartments: 1
  • - Material: Polypropylene (PP)
  • - Black
More>>>
Short summary description Fluke C101 Black Polypropylene (PP):
This short summary of the Fluke C101 Black Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke C101, Black, Polypropylene (PP), Foam, 230 x 290 x 65 mm, 305 mm, 360 mm

Long summary description Fluke C101 Black Polypropylene (PP):
This is an auto-generated long summary of Fluke C101 Black Polypropylene (PP) based on the first three specs of the first five spec groups.

Fluke C101. Product color: Black, Material: Polypropylene (PP), Interior material: Foam. Interior dimensions (W x D x H): 230 x 290 x 65 mm, Width: 305 mm, Depth: 360 mm. Quantity per pack: 1 pc(s)

Country Distributor
United Kingdom 1 distributor(s)