Fluke T5-600 0 - 100 A 0 - 600 V 600 V Black, Grey, Red, Yellow LED

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8220
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Fluke T5-600 0 - 100 A 0 - 600 V 600 V Black, Grey, Red, Yellow LED:

Fluke T5-600, 0 - 100 A, 0 - 600 V, 0 - 600 V, 600 V, Black, Grey, Red, Yellow, LED

Long summary description Fluke T5-600 0 - 100 A 0 - 600 V 600 V Black, Grey, Red, Yellow LED:

Fluke T5-600. AC current range: 0 - 100 A, AC voltage range: 0 - 600 V, DC voltage range: 0 - 600 V. Battery type: AA, Battery life: 400 h. Width: 30,5 mm, Depth: 51 mm, Height: 203 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.