location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOL7KRM rack cooling equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOL7KRM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOL7KRM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184733 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 12:04:40
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite SRCOOL7KRM rack cooling equipment:
This short summary of the Tripp Lite SRCOOL7KRM rack cooling equipment data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOL7KRM, Tripp Lite SRCOOLNET2, SRCOOL7KDUCT, Black, 440,7 mm, 572 mm, 353,1 mm, 27,9 kg

Long summary description Tripp Lite SRCOOL7KRM rack cooling equipment:
This is an auto-generated long summary of Tripp Lite SRCOOL7KRM rack cooling equipment based on the first three specs of the first five spec groups.

Tripp Lite SRCOOL7KRM. Compatibility: Tripp Lite SRCOOLNET2, SRCOOL7KDUCT. Product color: Black. Width: 440,7 mm, Depth: 572 mm, Height: 353,1 mm. Package width: 576,6 mm, Package depth: 698,5 mm, Package height: 579,1 mm. Country of origin: China, Quantity per master (outer) case: 1 pc(s), Master (outer) case weight: 36,3 kg

Performance
LED indicators
Yes
Compatibility
Tripp Lite SRCOOLNET2, SRCOOL7KDUCT
Features
Product color
Black
Weight & dimensions
Width
440,7 mm
Depth
572 mm
Height
353,1 mm
Weight
27,9 kg
Packaging data
Package width
576,6 mm
Packaging data
Package depth
698,5 mm
Package height
579,1 mm
Package weight
36,3 kg
Logistics data
Country of origin
China
Quantity per master (outer) case
1 pc(s)
Master (outer) case weight
36,3 kg
Master (outer) case length
698,5 mm
Master (outer) case width
576,6 mm
Master (outer) case height
579,1 mm
Harmonized System (HS) code
8415,82,0105
Source Review comments Score
storagereview.com
Updated:
2017-03-01 09:18:06
When it comes to running a business that relies on storage technology, keeping equipment cool is paramount, as overheating can cause unscheduled shutdowns, system malfunctions, and even complete failures; all of which can result in expensive repairs/repla...
Bottom line The Tripp Lite SRCOOL7KRM rackmount air conditioning unit is ideal for keeping heat-sensitive gear running smoothly with a small physical footprint...
0%
Brand Image Article code product Stock Price from
Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD
(show image)
SRCOOL12KWT SRCOOL12KWT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRXCOOL7KRM rack cooling equipment 1050 W Black 8U 93,5 l/s Built-in display LCD Tripp Lite SRXCOOL7KRM rack cooling equipment 1050 W Black 8U 93,5 l/s Built-in display LCD
(show image)
SRXCOOL7KRM SRXCOOL7KRM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCOOL12K rack cooling equipment Tripp Lite SRCOOL12K rack cooling equipment
(show image)
SRCOOL12K SRCOOL12K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFANROOF rack cooling equipment Tripp Lite SRFANROOF rack cooling equipment
(show image)
SRFANROOF SRFANROOF 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFAN3U rack cooling equipment Tripp Lite SRFAN3U rack cooling equipment
(show image)
SRFAN3U SRFAN3U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 2 distributor(s)