location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRFANTRAY9 rack accessory Fan tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRFANTRAY9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRFANTRAY9
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214317 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:25:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SRFANTRAY9 rack accessory Fan tray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fan tray Black
  • - 1U
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite SRFANTRAY9 rack accessory Fan tray:
This short summary of the Tripp Lite SRFANTRAY9 rack accessory Fan tray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRFANTRAY9, Fan tray, Black, 9 fan(s), 1U, 1,83 m, China

Long summary description Tripp Lite SRFANTRAY9 rack accessory Fan tray:
This is an auto-generated long summary of Tripp Lite SRFANTRAY9 rack accessory Fan tray based on the first three specs of the first five spec groups.

Tripp Lite SRFANTRAY9. Type: Fan tray, Product color: Black, Number of fans: 9 fan(s). Power source: AC, Input voltage: 120 V, AC input frequency: 50 - 60 Hz. Size (imperial): 48,3 cm (19"), Width: 480,3 mm, Depth: 655,8 mm. Quantity per pack: 1 pc(s), Package width: 534,9 mm, Package depth: 730 mm. Master (outer) case width: 534,9 mm, Master (outer) case length: 759,7 mm, Master (outer) case height: 145 mm

Features
Type *
Fan tray
Product color *
Black
Number of fans
9 fan(s)
Rack capacity
1U
On/off switch
Yes
Cable length
1,83 m
Country of origin
China
Power
Power source
AC
Input voltage
120 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Size (imperial)
48,3 cm (19")
Width
480,3 mm
Depth
655,8 mm
Height
41,7 mm
Weight
4,4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
534,9 mm
Package depth
730 mm
Package height
59,9 mm
Package weight
11,2 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332214314
Compliance certificates
RoHS
Logistics data
Master (outer) case width
534,9 mm
Master (outer) case length
759,7 mm
Master (outer) case height
145 mm
Master (outer) case weight
9,6 kg
Quantity per master (outer) case
2 pc(s)
Harmonized System (HS) code
8414,59,1500
Brand Image Article code product Stock Price from
Tripp Lite SRFANTRAY6 rack accessory Fan tray Tripp Lite SRFANTRAY6 rack accessory Fan tray
(show image)
SRFANTRAY6 SRFANTRAY6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFAN1U rack accessory Fan tray Tripp Lite SRFAN1U rack accessory Fan tray
(show image)
SRFAN1U SRFAN1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR1UPANEL200 rack accessory Tripp Lite SR1UPANEL200 rack accessory
(show image)
SR1UPANEL200 SR1UPANEL200 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR1UPANEL10 rack accessory Tripp Lite SR1UPANEL10 rack accessory
(show image)
SR1UPANEL10 SR1UPANEL10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR1UPANEL50 rack accessory Tripp Lite SR1UPANEL50 rack accessory
(show image)
SR1UPANEL50 SR1UPANEL50 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)