Tripp Lite logo

Tripp Lite SR1UPANEL200 rack accessory

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156990
Info modified on:
19 Feb 2024, 21:08:19
Short summary description Tripp Lite SR1UPANEL200 rack accessory:

Tripp Lite SR1UPANEL200, Black, 1U, China, 48,3 cm (19"), 482,6 mm, 31,8 mm

Long summary description Tripp Lite SR1UPANEL200 rack accessory:

Tripp Lite SR1UPANEL200. Product color: Black, Rack capacity: 1U, Country of origin: China. Size (imperial): 48,3 cm (19"), Width: 482,6 mm, Depth: 31,8 mm. Quantity per pack: 200 pc(s), Package width: 666,8 mm, Package depth: 800,1 mm. Master (outer) case width: 666,8 mm, Master (outer) case length: 800,1 mm, Master (outer) case height: 574 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.