location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P024-010-13A power cable Black 3,05 m NEMA 5-15P NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P024-010-13A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P024-010-13A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180629 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P024-010-13A power cable Black 3,05 m NEMA 5-15P NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3,05 m
  • - NEMA 5-15P Straight Male
  • - NEMA 5-15R Straight Female
  • - SJT
  • - Black
More>>>
Short summary description Tripp Lite P024-010-13A power cable Black 3,05 m NEMA 5-15P NEMA 5-15R:
This short summary of the Tripp Lite P024-010-13A power cable Black 3,05 m NEMA 5-15P NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P024-010-13A, 3,05 m, NEMA 5-15P, NEMA 5-15R, SJT, 120 V, 13 A

Long summary description Tripp Lite P024-010-13A power cable Black 3,05 m NEMA 5-15P NEMA 5-15R:
This is an auto-generated long summary of Tripp Lite P024-010-13A power cable Black 3,05 m NEMA 5-15P NEMA 5-15R based on the first three specs of the first five spec groups.

Tripp Lite P024-010-13A. Cable length: 3,05 m, Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R, Cable type: SJT. Input voltage: 120 V, Input current: 13 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
3,05 m
Connector 1 *
NEMA 5-15P
Connector 2 *
NEMA 5-15R
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
16
Cable type
SJT
Power
Input voltage
120 V
Input current
13 A
Packaging data
Package width
177,8 mm
Packaging data
Package depth
279,4 mm
Package height
25,4 mm
Package weight
400 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332180626
Compliance certificates
RoHS
Logistics data
Master (outer) case width
355,6 mm
Master (outer) case length
495,3 mm
Master (outer) case height
95,2 mm
Master (outer) case weight
4,01 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Brand Image Article code product Stock Price from
Tripp Lite P024-003-13A15D power cable Black 0,9 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-003-13A15D power cable Black 0,9 m NEMA 5-15P NEMA 5-15R
(show image)
P024-003-13A15D P024-003-13A15D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P024-001-13A15D power cable Black 0,3 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-001-13A15D power cable Black 0,3 m NEMA 5-15P NEMA 5-15R
(show image)
P024-001-13A15D P024-001-13A15D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P013-010 power cable Black 3 m NEMA 5-15P C5 coupler Tripp Lite P013-010 power cable Black 3 m NEMA 5-15P C5 coupler
(show image)
P013-010 P013-010 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P024-010 power cable Black 3,05 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-010 power cable Black 3,05 m NEMA 5-15P NEMA 5-15R
(show image)
P024-010 P024-010 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P024-006-13A power cable Black 1,83 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-006-13A power cable Black 1,83 m NEMA 5-15P NEMA 5-15R
(show image)
P024-006-13A P024-006-13A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P024-001-13A power cable Black 0,3 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-001-13A power cable Black 0,3 m NEMA 5-15P NEMA 5-15R
(show image)
P024-001-13A P024-001-13A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite IEC-320-C13 - CEE 7/7, 8ft. Black 2,4 m C13 coupler CEE7/7 Tripp Lite IEC-320-C13 - CEE 7/7, 8ft. Black 2,4 m C13 coupler CEE7/7
(show image)
P054-008 IEC-320-C13 - CEE 7/7, 8ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-004-BL power cable Black 1,2 m NEMA 5-15P C13 coupler Tripp Lite P006-004-BL power cable Black 1,2 m NEMA 5-15P C13 coupler
(show image)
P006-004-BL P006-004-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P005-006-BL power cable Black 1,8 m C14 coupler C13 coupler Tripp Lite P005-006-BL power cable Black 1,8 m C14 coupler C13 coupler
(show image)
P005-006-BL P005-006-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-004-YW power cable Black, Yellow 1,2 m C13 coupler NEMA 5-15P Tripp Lite P006-004-YW power cable Black, Yellow 1,2 m C13 coupler NEMA 5-15P
(show image)
P006-004-YW P006-004-YW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)