location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P024-010 power cable Black 3,05 m NEMA 5-15P NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P024-010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P024-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180612 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P024-010 power cable Black 3,05 m NEMA 5-15P NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3,05 m
  • - NEMA 5-15P Straight Male
  • - NEMA 5-15R Straight Female
  • - SJT
  • - Black
More>>>
Short summary description Tripp Lite P024-010 power cable Black 3,05 m NEMA 5-15P NEMA 5-15R:
This short summary of the Tripp Lite P024-010 power cable Black 3,05 m NEMA 5-15P NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P024-010, 3,05 m, NEMA 5-15P, NEMA 5-15R, SJT, 120 V, 15 A

Long summary description Tripp Lite P024-010 power cable Black 3,05 m NEMA 5-15P NEMA 5-15R:
This is an auto-generated long summary of Tripp Lite P024-010 power cable Black 3,05 m NEMA 5-15P NEMA 5-15R based on the first three specs of the first five spec groups.

Tripp Lite P024-010. Cable length: 3,05 m, Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R, Cable type: SJT. Input voltage: 120 V, Input current: 15 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
3,05 m
Connector 1 *
NEMA 5-15P
Connector 2 *
NEMA 5-15R
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
14
Cable type
SJT
Power
Input voltage
120 V
Input current
15 A
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
177,8 mm
Package depth
279,4 mm
Package height
25,4 mm
Package weight
500 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332180619
Logistics data
Master (outer) case width
355,6 mm
Master (outer) case length
482,6 mm
Master (outer) case height
101,6 mm
Master (outer) case weight
4,99 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Brand Image Article code product Stock Price from
Tripp Lite P024-010-15D power cable Black 3,1 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-010-15D power cable Black 3,1 m NEMA 5-15P NEMA 5-15R
(show image)
P024-010-15D P024-010-15D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P024-006-15D power cable Black 1,8 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-006-15D power cable Black 1,8 m NEMA 5-15P NEMA 5-15R
(show image)
P024-006-15D P024-006-15D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P024-003-15D power cable Black 0,9 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-003-15D power cable Black 0,9 m NEMA 5-15P NEMA 5-15R
(show image)
P024-003-15D P024-003-15D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler
(show image)
P006-C08-HG10 P006-C08-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-025-HG15 power cable Black 7,62 m NEMA 5-15P C13 coupler Tripp Lite P006-025-HG15 power cable Black 7,62 m NEMA 5-15P C13 coupler
(show image)
P006-025-HG15 P006-025-HG15 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-015-HG10 power cable Black 4,57 m NEMA 5-15P C13 coupler Tripp Lite P006-015-HG10 power cable Black 4,57 m NEMA 5-15P C13 coupler
(show image)
P006-015-HG10 P006-015-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-010-HG10 power cable Black 3 m NEMA 5-15P C13 coupler Tripp Lite P006-010-HG10 power cable Black 3 m NEMA 5-15P C13 coupler
(show image)
P006-010-HG10 P006-010-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-006-HG10 power cable Black 1,83 m NEMA 5-15P C13 coupler Tripp Lite P006-006-HG10 power cable Black 1,83 m NEMA 5-15P C13 coupler
(show image)
P006-006-HG10 P006-006-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-003-HG10 power cable Black 0,91 m NEMA 5-15P C13 coupler Tripp Lite P006-003-HG10 power cable Black 0,91 m NEMA 5-15P C13 coupler
(show image)
P006-003-HG10 P006-003-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-010-15A power cable Black 3 m C19 coupler C20 coupler Tripp Lite P036-010-15A power cable Black 3 m C19 coupler C20 coupler
(show image)
P036-010-15A P036-010-15A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)