location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 940XL High Yield Cyan Original ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
940XL High Yield Cyan Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4907AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8844206897680 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:51:53
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 Jun 2021
Product end of life date
Bullet Points HP 940XL High Yield Cyan Original ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - High (XL) Yield
  • - Color ink page yield: 1400 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 940XL High Yield Cyan Original ink cartridge 1 pc(s) High (XL) Yield :
The short editorial description of HP 940XL High Yield Cyan Original ink cartridge 1 pc(s) High (XL) Yield

HP 940XL Cyan Officejet Ink Cartridge with HP Officejet Ink
More>>>
HP 940XL High Yield Cyan Original ink cartridge 1 pc(s) High (XL) Yield:
The official marketing text of HP 940XL High Yield Cyan Original ink cartridge 1 pc(s) High (XL) Yield as supplied by the manufacturer




Short summary description HP 940XL High Yield Cyan Original ink cartridge 1 pc(s) High (XL) Yield:
This short summary of the HP 940XL High Yield Cyan Original ink cartridge 1 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 940XL High Yield Cyan Original Ink Cartridge, High (XL) Yield, Cyan, 1 pc(s), 1400 pages

Long summary description HP 940XL High Yield Cyan Original ink cartridge 1 pc(s) High (XL) Yield:
This is an auto-generated long summary of HP 940XL High Yield Cyan Original ink cartridge 1 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

HP 940XL High Yield Cyan Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Color ink page yield: 1400 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
BCP bubble graphic color
Cyan
Compatibility *
HP OfficeJet Pro 8000, 8500, 8500A
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink page yield *
1400 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colors *
Cyan
Brand compatibility *
HP
Quantity per box
1 pc(s)
Color
Yes
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Width
142 mm
Depth
109 mm
Height
25 mm
Weight
59 g
Package width
142 mm
Package depth
109 mm
Weight & dimensions
Package height
25 mm
Package weight
77 g
Logistics data
Quantity per pallet
4200 pc(s)
Number of cartons per pallet
84750 pc(s)
Number of layers per pallet
12 pc(s)
Pallet weight
377,4 kg
Harmonized System (HS) code
84439990
Other features
Case or master carton weight
4,2 kg
Case or master carton quantity
50 pc(s)
Case or master carton dimensions (W x D x H)
23,15 x 8,54 x 5,75 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1842 mm
Package dimensions (WxDxH)
142 x 109 x 25 mm
Package dimensions (W x D x H)
142 x 109 x 24,9 mm (5.59 x 4.29 x 0.98")
Pallet dimensions (W x D x H) (imperial)
1199,9 x 800,1 x 1842 mm (47.2 x 31.5 x 72.5")
Pallet weight (imperial)
377,4 kg (832 lbs)
Package weight (imperial)
0,0771 kg (0.17 lbs)
Weight (imperial)
0,0499 kg (0.11 lbs)
Retail only
No
Size (imperial)
14,2 cm (5.59")
Empty weight
32 g
Print cartridge volume (metric)
16 ml
Brand Image Article code product Stock Price from
Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
(show image)
314684 314684 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLB ink cartridge 1 pc(s) Black Greenman H940XLB ink cartridge 1 pc(s) Black
(show image)
H940XLB H940XLB 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare HP940 XL ink cartridge 1 pc(s) Cyan
(show image)
WEC1408 HP940 XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
10031DK Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
10030DK Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge High (XL) Yield MM Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge High (XL) Yield
(show image)
10029DK Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) ink cartridge Standard Yield MM Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) ink cartridge Standard Yield
(show image)
10028DK Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)