location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P138-000-HDMI video cable adapter 0,2 m Mini-DVI White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P138-000-HDMI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P138-000-HDMI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332152145 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P138-000-HDMI video cable adapter 0,2 m Mini-DVI White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,2 m
  • - Mini-DVI Male
  • - HDMI Female
  • - 1920 x 1200 pixels
  • - White
More>>>
Short summary description Tripp Lite P138-000-HDMI video cable adapter 0,2 m Mini-DVI White:
This short summary of the Tripp Lite P138-000-HDMI video cable adapter 0,2 m Mini-DVI White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P138-000-HDMI, 0,2 m, Mini-DVI, HDMI, Male, Female, 1920 x 1200 pixels

Long summary description Tripp Lite P138-000-HDMI video cable adapter 0,2 m Mini-DVI White:
This is an auto-generated long summary of Tripp Lite P138-000-HDMI video cable adapter 0,2 m Mini-DVI White based on the first three specs of the first five spec groups.

Tripp Lite P138-000-HDMI. Cable length: 0,2 m, Connector 1: Mini-DVI, Connector 2: HDMI. Package width: 177,8 mm, Package depth: 228,6 mm, Package height: 12,7 mm. Master (outer) case width: 342,9 mm, Master (outer) case length: 381 mm, Master (outer) case height: 25,4 mm

Features
Cable length *
0,2 m
Connector 1 *
Mini-DVI
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
1920 x 1200 pixels
Product color
White
Country of origin
China
Packaging data
Package width
177,8 mm
Package depth
228,6 mm
Package height
12,7 mm
Packaging data
Package weight
140 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
342,9 mm
Master (outer) case length
381 mm
Master (outer) case height
25,4 mm
Master (outer) case weight
410 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332152142
Brand Image Article code product Stock Price from
Tripp Lite P136-001 video cable adapter 0,3 m DisplayPort HDMI Black Tripp Lite P136-001 video cable adapter 0,3 m DisplayPort HDMI Black
(show image)
P136-001 P136-001 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDR-W video cable adapter 0,1 m Mini DisplayPort HDMI Type A (Standard) White Tripp Lite P137-06N-HDR-W video cable adapter 0,1 m Mini DisplayPort HDMI Type A (Standard) White
(show image)
P137-06N-HDR-W P137-06N-HDR-W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HDR-W video cable adapter 0,1 m DisplayPort HDMI Type A (Standard) White Tripp Lite P136-06N-HDR-W video cable adapter 0,1 m DisplayPort HDMI Type A (Standard) White
(show image)
P136-06N-HDR-W P136-06N-HDR-W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP video cable adapter 0,15 m DisplayPort HDMI Type A (Standard) Black Tripp Lite P136-000-BP video cable adapter 0,15 m DisplayPort HDMI Type A (Standard) Black
(show image)
P136-000-BP P136-000-BP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGA-BP video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub) White Tripp Lite P137-06N-VGA-BP video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub) White
(show image)
P137-06N-VGA-BP P137-06N-VGA-BP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDV4KW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White Tripp Lite P137-06N-HDV4KW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White
(show image)
P137-06N-HDV4KW P137-06N-HDV4KW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White Tripp Lite P137-06N-HDVW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White
(show image)
P137-06N-HDVW P137-06N-HDVW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-H2V2LB video cable adapter 0,1524 m DisplayPort HDMI Type A (Standard) Black Tripp Lite P136-06N-H2V2LB video cable adapter 0,1524 m DisplayPort HDMI Type A (Standard) Black
(show image)
P136-06N-H2V2LB P136-06N-H2V2LB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDV4K6 video cable adapter Black Tripp Lite P137-06N-HDV4K6 video cable adapter Black
(show image)
P137-06N-HDV4K6 P137-06N-HDV4K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-H2V2 video cable adapter 0,15 m White Tripp Lite P137-06N-H2V2 video cable adapter 0,15 m White
(show image)
P137-06N-H2V2 P137-06N-H2V2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)