location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P137-06N-H2V2 video cable adapter 0,15 m White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P137-06N-H2V2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P137-06N-H2V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200341 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:05
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite P137-06N-H2V2 video cable adapter 0,15 m White:
This short summary of the Tripp Lite P137-06N-H2V2 video cable adapter 0,15 m White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P137-06N-H2V2, 0,15 m, White, Active video converter, Vietnam, 177,8 mm, 12,7 mm

Long summary description Tripp Lite P137-06N-H2V2 video cable adapter 0,15 m White:
This is an auto-generated long summary of Tripp Lite P137-06N-H2V2 video cable adapter 0,15 m White based on the first three specs of the first five spec groups.

Tripp Lite P137-06N-H2V2. Cable length: 0,15 m, Product color: White, Converter type: Active video converter. Package width: 177,8 mm, Package depth: 12,7 mm, Package height: 228,6 mm. Master (outer) case width: 348 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 398,8 mm

Features
Cable length *
0,15 m
HDCP
Yes
Product color
White
Plug and Play
Yes
Converter type
Active video converter
Country of origin
Vietnam
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Packaging data
Package weight
30 g
Logistics data
Master (outer) case width
348 mm
Master (outer) case length
25,4 mm
Master (outer) case height
398,8 mm
Master (outer) case weight
310 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332200348
Brand Image Article code product Stock Price from
Tripp Lite P136-001 video cable adapter 0,3 m DisplayPort HDMI Black Tripp Lite P136-001 video cable adapter 0,3 m DisplayPort HDMI Black
(show image)
P136-001 P136-001 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDR-W video cable adapter 0,1 m Mini DisplayPort HDMI Type A (Standard) White Tripp Lite P137-06N-HDR-W video cable adapter 0,1 m Mini DisplayPort HDMI Type A (Standard) White
(show image)
P137-06N-HDR-W P137-06N-HDR-W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HDR-W video cable adapter 0,1 m DisplayPort HDMI Type A (Standard) White Tripp Lite P136-06N-HDR-W video cable adapter 0,1 m DisplayPort HDMI Type A (Standard) White
(show image)
P136-06N-HDR-W P136-06N-HDR-W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP video cable adapter 0,15 m DisplayPort HDMI Type A (Standard) Black Tripp Lite P136-000-BP video cable adapter 0,15 m DisplayPort HDMI Type A (Standard) Black
(show image)
P136-000-BP P136-000-BP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGA-BP video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub) White Tripp Lite P137-06N-VGA-BP video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub) White
(show image)
P137-06N-VGA-BP P137-06N-VGA-BP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-DVIB video cable adapter 0,15 m MINI DISPLAYPORT DVI-I Black Tripp Lite P137-06N-DVIB video cable adapter 0,15 m MINI DISPLAYPORT DVI-I Black
(show image)
P137-06N-DVIB P137-06N-DVIB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVK6B video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black Tripp Lite P137-06N-HDVK6B video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black
(show image)
P137-06N-HDVK6B P137-06N-HDVK6B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDV4KW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White Tripp Lite P137-06N-HDV4KW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White
(show image)
P137-06N-HDV4KW P137-06N-HDV4KW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGAV2B video cable adapter Mini DisplayPort VGA (D-Sub) Black Tripp Lite P137-06N-VGAV2B video cable adapter Mini DisplayPort VGA (D-Sub) Black
(show image)
P137-06N-VGAV2B P137-06N-VGAV2B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGAB video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub) Black Tripp Lite P137-06N-VGAB video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub) Black
(show image)
P137-06N-VGAB P137-06N-VGAB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
United States 1 distributor(s)