location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S051159 toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13S051159
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051159
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946390796
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:43:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S051159 toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Color toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Epson C13S051159 toner cartridge 1 pc(s) Original Magenta:
This short summary of the Epson C13S051159 toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S051159, 6000 pages, Magenta, 1 pc(s)

Long summary description Epson C13S051159 toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Epson C13S051159 toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Epson C13S051159. Color toner page yield: 6000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
AcuLaser C2800N AcuLaser C2800DTN AcuLaser C2800DN
Quantity per pack *
1 pc(s)
Color toner page yield *
6000 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
Epson
Product color
Black
Country of origin
China
Weight & dimensions
Package width
139 mm
Package depth
370 mm
Package height
222 mm
Package weight
1,28 g
Logistics data
Quantity per pallet layer
7 pc(s)
Harmonized System (HS) code
84439990
Quantity per pallet
84 pc(s)
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
Greenman EC2800Y toner cartridge 1 pc(s) Yellow Greenman EC2800Y toner cartridge 1 pc(s) Yellow
(show image)
EC2800Y EC2800Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC2800M toner cartridge 1 pc(s) Magenta Greenman EC2800M toner cartridge 1 pc(s) Magenta
(show image)
EC2800M EC2800M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC2800C toner cartridge 1 pc(s) Cyan Greenman EC2800C toner cartridge 1 pc(s) Cyan
(show image)
EC2800C EC2800C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC2800B toner cartridge 1 pc(s) Black Greenman EC2800B toner cartridge 1 pc(s) Black
(show image)
EC2800B EC2800B 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Epson C13S051158 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s) MM Yellow Laser Toner - Epson C13S051158 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s)
(show image)
45034DK Yellow Laser Toner - Epson C13S051158 - For Epson AcuLaser C 2800 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Epson C13S051159 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s) MM Magenta Laser Toner - Epson C13S051159 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s)
(show image)
45033DK Magenta Laser Toner - Epson C13S051159 - For Epson AcuLaser C 2800 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Epson C13S051160 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s) MM Cyan Laser Toner - Epson C13S051160 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s)
(show image)
45032DK Cyan Laser Toner - Epson C13S051160 - For Epson AcuLaser C 2800 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Epson C13S051161 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s) MM Black Laser Toner - Epson C13S051161 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s)
(show image)
45031DK Black Laser Toner - Epson C13S051161 - For Epson AcuLaser C 2800 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
España 1 distributor(s)