location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Magenta Laser Toner - Epson C13S051159 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Laser Toner - Epson C13S051159 - For Epson AcuLaser C 2800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45033DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598004865
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by MM
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Magenta Laser Toner - Epson C13S051159 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Magenta
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description MM Magenta Laser Toner - Epson C13S051159 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s):
This short summary of the MM Magenta Laser Toner - Epson C13S051159 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Magenta Laser Toner - Epson C13S051159 - For Epson AcuLaser C 2800, Magenta, 1 pc(s)

Long summary description MM Magenta Laser Toner - Epson C13S051159 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s):
This is an auto-generated long summary of MM Magenta Laser Toner - Epson C13S051159 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

MM Magenta Laser Toner - Epson C13S051159 - For Epson AcuLaser C 2800. Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (color/CMY, ISO/IEC 19798)
6000 pages
Printing colors *
Magenta
Cartridge return & recycling
Yes
Product color
Magenta
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1,25 kg
Package type
Box
Other features
Color
Yes
Print technology
Laser printing
Approximate page yield (A4, color)
6000 pages
Brand Image Article code product Stock Price from
MM Yellow Laser Toner - Epson C13S051158 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s) MM Yellow Laser Toner - Epson C13S051158 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s)
(show image)
45034DK Yellow Laser Toner - Epson C13S051158 - For Epson AcuLaser C 2800 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Epson C13S051160 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s) MM Cyan Laser Toner - Epson C13S051160 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s)
(show image)
45032DK Cyan Laser Toner - Epson C13S051160 - For Epson AcuLaser C 2800 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Epson C13S051161 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s) MM Black Laser Toner - Epson C13S051161 - For Epson AcuLaser C 2800 toner cartridge 1 pc(s)
(show image)
45031DK Black Laser Toner - Epson C13S051161 - For Epson AcuLaser C 2800 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S051158 toner cartridge 1 pc(s) Original Yellow Epson C13S051158 toner cartridge 1 pc(s) Original Yellow
(show image)
C13S051158 C13S051158 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S051160 toner cartridge 1 pc(s) Original Cyan Epson C13S051160 toner cartridge 1 pc(s) Original Cyan
(show image)
C13S051160 C13S051160 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S051165 toner cartridge 1 pc(s) Original Black Epson C13S051165 toner cartridge 1 pc(s) Original Black
(show image)
C13S051165 C13S051165 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S051164 toner cartridge 1 pc(s) Original Cyan Epson C13S051164 toner cartridge 1 pc(s) Original Cyan
(show image)
C13S051164 C13S051164 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S051163 toner cartridge 1 pc(s) Original Magenta Epson C13S051163 toner cartridge 1 pc(s) Original Magenta
(show image)
C13S051163 C13S051163 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S051161 toner cartridge 1 pc(s) Original Black Epson C13S051161 toner cartridge 1 pc(s) Original Black
(show image)
C13S051161 C13S051161 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S051159 toner cartridge 1 pc(s) Original Magenta Epson C13S051159 toner cartridge 1 pc(s) Original Magenta
(show image)
C13S051159 C13S051159 0.00
(excl. VAT)
0 (incl. VAT)