Veho MUVI K-2 PRO action sports camera 12 MP Full HD Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30451
Info modified on:
14 Mar 2024, 17:35:08
Short summary description Veho MUVI K-2 PRO action sports camera 12 MP Full HD Wi-Fi:

Veho MUVI K-2 PRO, Full HD, 12 MP, 120 fps, Wi-Fi, 1500 mAh

Long summary description Veho MUVI K-2 PRO action sports camera 12 MP Full HD Wi-Fi:

Veho MUVI K-2 PRO. HD type: Full HD, Maximum video resolution: 3840 x 2160 pixels, Maximum frame rate: 120 fps. Total megapixels: 12 MP. Digital zoom: 10x. Storage media: Memory card, Compatible memory cards: MicroSD (TransFlash). USB connector type: Mini-USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.