UNYKAch logo

UNYKAch 4U 19″ UK 4129 Rack Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112919
Info modified on:
14 Mar 2024, 19:42:59
Short summary description UNYKAch 4U 19″ UK 4129 Rack Black:

UNYKAch 4U 19″ UK 4129, Rack, Server, Black, ATX, SGCC, 4U

Long summary description UNYKAch 4U 19″ UK 4129 Rack Black:

UNYKAch 4U 19″ UK 4129. Form factor: Rack, Type: Server, Product color: Black. Supported HDD sizes: 3.5". Width: 430 mm, Depth: 550 mm, Height: 180 mm. Package width: 560 mm, Package depth: 670 mm, Package height: 247 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.