UNYKAch logo

UNYKAch Armor Black Tower

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76458
Info modified on:
14 Mar 2024, 19:13:36
Short summary description UNYKAch Armor Black Tower:

UNYKAch Armor Black, Tower, PC, Black, ATX, SGCC, 15,8 cm

Long summary description UNYKAch Armor Black Tower:

UNYKAch Armor Black. Form factor: Tower, Type: PC, Product color: Black. Rear fans diameters supported: 120 mm, Bottom fans diameters supported: 120 mm, Rear radiator sizes supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 182 mm, Depth: 395 mm, Height: 410 mm. Package width: 232 mm, Package depth: 460 mm, Package height: 475 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.