Unold logo

Unold 48480 sandwich maker 1100 W Stainless steel, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70260
Info modified on:
15 Jan 2025, 08:07:27
Short summary description Unold 48480 sandwich maker 1100 W Stainless steel, White:

Unold 48480, Stainless steel, White, Plastic, Stainless steel, Ready, 0,85 m, White, CE;ROHS;REACH;LFBG;ERP

Long summary description Unold 48480 sandwich maker 1100 W Stainless steel, White:

Unold 48480. Product color: Stainless steel, White, Housing material: Plastic, Stainless steel, LED indicators: Ready. Power: 1100 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 272 mm, Depth: 32 mm, Height: 105 mm. Quantity per pack: 1 pc(s), Paper packaging weight: 180 g, Plastic packaging weight: 87 g. Manual languages: German, Dutch, English, Spanish, French, Italian, Polish

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.