Turtle Beach logo

Turtle Beach Ear Force HS2 Headset stand

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42096
Info modified on:
15 Aug 2024, 10:42:28
Short summary description Turtle Beach Ear Force HS2 Headset stand:

Turtle Beach Ear Force HS2, Headset stand, Metal, Rubber, 689,5 g, Black

Long summary description Turtle Beach Ear Force HS2 Headset stand:

Turtle Beach Ear Force HS2. Product type: Headset stand, Material: Metal, Rubber. Weight: 689,5 g. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.