Turtle Beach logo

Turtle Beach Vulcan II TKL Pro keyboard Gaming USB AZERTY French Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11432
Info modified on:
04 Jul 2025, 21:35:48
Short summary description Turtle Beach Vulcan II TKL Pro keyboard Gaming USB AZERTY French Black:

Turtle Beach Vulcan II TKL Pro, Wired, USB, Magnetic-mechanical key switch, AZERTY, RGB LED, Black

Long summary description Turtle Beach Vulcan II TKL Pro keyboard Gaming USB AZERTY French Black:

Turtle Beach Vulcan II TKL Pro. Keyboard form factor: Tenkeyless (80 - 87%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Magnetic-mechanical key switch, Keyboard layout: AZERTY. Backlight type: RGB LED, Wrist rest. Cable length: 1,8 m. Recommended usage: Gaming. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.