Trust logo

Trust GXT 835 Azor keyboard Gaming USB QWERTY Italian Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143013
Info modified on:
18 Jun 2024, 11:46:16
Short summary description Trust GXT 835 Azor keyboard Gaming USB QWERTY Italian Black:

Trust GXT 835 Azor, Wired, USB, Membrane, QWERTY, LED, Black

Long summary description Trust GXT 835 Azor keyboard Gaming USB QWERTY Italian Black:

Trust GXT 835 Azor. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Keyboard number of keys: 104. Backlight type: LED. Cable length: 1,8 m. Recommended usage: Gaming. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.