Trust GXT 590 Bosi, Gamepad, Android, PC, Back button, Home button, Start button, Analogue / Digital, Wireless, Bluetooth
Trust GXT 590 Bosi. Device type: Gamepad, Gaming platforms supported: Android, PC, Gaming control function buttons: Back button, Home button, Start button. Connectivity technology: Wireless, Device interface: Bluetooth, Wireless receiver interface: USB. Product color: Black. Battery type: Built-in, Battery technology: Lithium Polymer (LiPo), Battery life (max): 30 h. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mobile operating systems supported: Android 4.0, Android 4.1, Android 4.2, Android 4.2.1, Android 4.3, Android 4.4, Android 5.0,...