Trust logo

Trust Laser - Carbon Edition MI-6970C mouse USB Type-A 1600 DPI

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74606
Info modified on:
10 Mar 2025, 22:37:28
Short summary description Trust Laser - Carbon Edition MI-6970C mouse USB Type-A 1600 DPI:

Trust Laser Mouse - Carbon Edition MI-6970C, Laser, USB Type-A, 1600 DPI, Black

Long summary description Trust Laser - Carbon Edition MI-6970C mouse USB Type-A 1600 DPI:

Trust Laser Mouse - Carbon Edition MI-6970C. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons quantity: 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.