Trust logo

Trust Laser Gamer Elite GM-4800 mouse USB Type-A 3200 DPI

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17389
Info modified on:
10 Mar 2025, 22:37:21
Short summary description Trust Laser Gamer Elite GM-4800 mouse USB Type-A 3200 DPI:

Trust Laser Gamer Mouse Elite GM-4800, Laser, USB Type-A, 3200 DPI

Long summary description Trust Laser Gamer Elite GM-4800 mouse USB Type-A 3200 DPI:

Trust Laser Gamer Mouse Elite GM-4800. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons quantity: 7

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.