Trust logo

Trust Vibration Feedback Steering Wheel GM-3400 Steering wheel + Pedals PC, PlayStation 2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72550
Info modified on:
08 Feb 2024, 14:08:07
Short summary description Trust Vibration Feedback Steering Wheel GM-3400 Steering wheel + Pedals PC, PlayStation 2:

Trust Vibration Feedback Steering Wheel GM-3400, Steering wheel + Pedals, PC, PlayStation 2, Windows 2000/XP/Vista

Long summary description Trust Vibration Feedback Steering Wheel GM-3400 Steering wheel + Pedals PC, PlayStation 2:

Trust Vibration Feedback Steering Wheel GM-3400. Device type: Steering wheel + Pedals, Gaming platforms supported: PC, PlayStation 2. Compatible operating systems: Windows 2000/XP/Vista

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.