Trust logo

Trust Binocular DigiCam DB-1180 1/3" 1,3 MP CMOS Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89660
Info modified on:
08 Feb 2024, 14:04:44
Short summary description Trust Binocular DigiCam DB-1180 1/3" 1,3 MP CMOS Black:

Trust Binocular DigiCam DB-1180, 1,3 MP, 1/3", CMOS, 7x, Black

Long summary description Trust Binocular DigiCam DB-1180 1/3" 1,3 MP CMOS Black:

Trust Binocular DigiCam DB-1180. Megapixel: 1,3 MP, Image sensor size: 1/3", Sensor type: CMOS. Optical zoom: 7x, Focal length range: 39.38 mm. Internal memory: 16 MB. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.