Trust logo

Trust Wireless televiewer V2

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54306
Info modified on:
10 Mar 2025, 22:36:50
Short summary description Trust Wireless televiewer V2:

Trust Wireless televiewer V2, 640 x 480 pixels, 173 x 124 x 25 mm, VGA, PC(VGA output) Device - composite/S-video/Scart input , 2,4 - 2,485 MHz, VGA OUT VGA IN AUDIO IN S-VIDEO VIDEO OUT VIDEO IN

Long summary description Trust Wireless televiewer V2:

Trust Wireless televiewer V2. Video capture resolution (max): 640 x 480 pixels. Dimensions (WxDxH): 173 x 124 x 25 mm, Video in: VGA, Minimum system requirements: PC(VGA output) Device - composite/S-video/Scart input

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.