Trust QZ 501 PREDATOR, PC, Wired, 1 kg, 205 x 175 x 245 mm, Microsoft Windows 98, ME, 2000 or XP
Trust QZ 501 PREDATOR. Gaming platforms supported: PC. Connectivity technology: Wired. Weight: 1 kg. Dimensions (WxDxH): 205 x 175 x 245 mm, Compatible operating systems: Microsoft Windows 98, ME, 2000 or XP