Tristar VE-5904, Household blade fan, White, Table, 56 dB, 1650 RPM, 23 cm
Tristar VE-5904. Type: Household blade fan, Product color: White, Placement: Table. Power source type: AC, Power consumption (typical): 34 W, AC input voltage: 220 - 240 V. Weight: 1,23 kg. Package width: 116 mm, Package depth: 293 mm, Package height: 294 mm