Tristar logo

Tristar RK-6129 rice cooker 2,2 L 900 W Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134122
Info modified on:
01 Jul 2024, 14:14:14
Short summary description Tristar RK-6129 rice cooker 2,2 L 900 W Black, Stainless steel:

Tristar RK-6129, Black, Stainless steel, 2,2 L, Stainless steel, 900 W, 220 - 240 V, 50 - 60 Hz

Long summary description Tristar RK-6129 rice cooker 2,2 L 900 W Black, Stainless steel:

Tristar RK-6129. Product color: Black, Stainless steel, Volume: 2,2 L, Housing material: Stainless steel. Power: 900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.