Tristar KW-2430, Electronic kitchen scale, 2 kg, 1 g, Black, Round, Buttons
Tristar KW-2430. Type: Electronic kitchen scale, Maximum weight capacity: 2 kg, Accuracy: 1 g. Display type: LCD. Battery type: AA, Battery voltage: 1,5 V