Tristar logo

Tristar KB-7441 freezer Upright freezer Freestanding 35 L F White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77291
Info modified on:
27 May 2024, 15:45:24
End of life date:
05 Jan 2018
Short summary description Tristar KB-7441 freezer Upright freezer Freestanding 35 L F White:

Tristar KB-7441, 35 L, 2,5 kg/24h, N-ST, 39 dB, F, White

Long summary description Tristar KB-7441 freezer Upright freezer Freestanding 35 L F White:

Tristar KB-7441. Freezer net capacity: 35 L, Climate class: N-ST, Freezing capacity: 2,5 kg/24h, Storage time during power failure: 14,9 h, Noise level: 39 dB, Star rating: 4*. Door hinge: Right. Energy efficiency class: F, Annual energy consumption: 184 kWh. Product color: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.