Tristar logo

Tristar KB-7245 cool box 41 L Electric Blue, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47707
Info modified on:
07 Apr 2025, 13:20:37
Short summary description Tristar KB-7245 cool box 41 L Electric Blue, Silver:

Tristar KB-7245, Blue, Silver, 41 L, 2 L, Electric, AC, 230 V

Long summary description Tristar KB-7245 cool box 41 L Electric Blue, Silver:

Tristar KB-7245. Product color: Blue, Silver. Capacity: 41 L, Bottle volume supported: 2 L. Power source: Electric, Power source type: AC, AC input voltage: 230 V. Width: 580 mm, Depth: 530 mm, Height: 515 mm. Energy efficiency class (old): A+

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.