Tristar logo

Tristar GR-2851 contact grill

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74813
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Tristar GR-2851 contact grill:

Tristar GR-2851, Black, Stainless steel, Stainless steel, Square, Griddle, Hinged lid, 2000 W

Long summary description Tristar GR-2851 contact grill:

Tristar GR-2851. Product color: Black, Stainless steel, Housing material: Stainless steel, Form factor: Square. Power: 2000 W. Weight: 4,7 kg. Package width: 210 mm, Package depth: 386 mm, Package height: 380 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.