Tristar logo

Tristar BP-26341 crepe maker 1 crepe(s) 1200 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115351
Info modified on:
29 Jun 2024, 11:42:21
End of life date:
25 Jun 2024
Short summary description Tristar BP-26341 crepe maker 1 crepe(s) 1200 W Black:

Tristar BP-26341, 1 crepe(s), Black, 30 cm, 1200 W, 1,5 kg, 370 mm

Long summary description Tristar BP-26341 crepe maker 1 crepe(s) 1200 W Black:

Tristar BP-26341. Number of crepes: 1 crepe(s), Product color: Black, Crepe diameter: 30 cm. Power: 1200 W. Weight: 1,5 kg. Package width: 370 mm, Package depth: 357 mm, Package height: 114 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.