Tristar logo

Tristar BL-4457 blender 1,1 L Tabletop blender 850 W Black, Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86191
Info modified on:
14 Mar 2024, 19:11:54
Short summary description Tristar BL-4457 blender 1,1 L Tabletop blender 850 W Black, Silver, White:

Tristar BL-4457, Tabletop blender, 1,1 L, 850 W, Black, Silver, White

Long summary description Tristar BL-4457 blender 1,1 L Tabletop blender 850 W Black, Silver, White:

Tristar BL-4457. Type: Tabletop blender, Product color: Black, Silver, White. Bowl capacity: 1,1 L. Housing material: Stainless steel, Blade material: Stainless steel. Power: 850 W, Power source: AC. Weight: 2,16 kg

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.