Tristar BL-4450, Tabletop blender, 1,5 L, Pulse function, Ice crushing, 430 W, Black
Tristar BL-4450. Type: Tabletop blender, Product color: Black. Bowl capacity: 1,5 L, Control type: Rotary. Blade material: Stainless steel, Material: Plastic, Material jar(s): Glass. Power: 430 W, Power source: AC, AC input voltage: 220 - 240 V. Weight: 2,2 kg