Tristar logo

Tristar AT-5461 portable air conditioner 62 dB 610 W Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105514
Info modified on:
12 Dec 2024, 14:55:42
End of life date:
05 Jan 2018
Short summary description Tristar AT-5461 portable air conditioner 62 dB 610 W Black, White:

Tristar AT-5461, 610 W, Black, White, LCD, 17 kg, 410 mm, 310 mm

Long summary description Tristar AT-5461 portable air conditioner 62 dB 610 W Black, White:

Tristar AT-5461. Connected load: 610 W. Product color: Black, White, Display type: LCD. Weight: 17 kg, Package width: 410 mm, Package depth: 310 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.