location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042F-WF3 wall plate/switch cover White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042F-WF3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042F-WF3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268976 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 04:58:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N042F-WF3 wall plate/switch cover White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Conventional
  • - Brand compatibility: Any brand
  • - Material: Acrylonitrile butadiene styrene (ABS)
  • - Socket type: Keystone module Sockets quantity: 1
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite N042F-WF3 wall plate/switch cover White:
This short summary of the Tripp Lite N042F-WF3 wall plate/switch cover White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042F-WF3, White, Acrylonitrile butadiene styrene (ABS), Conventional, Any brand, Matte, Keystone module

Long summary description Tripp Lite N042F-WF3 wall plate/switch cover White:
This is an auto-generated long summary of Tripp Lite N042F-WF3 wall plate/switch cover White based on the first three specs of the first five spec groups.

Tripp Lite N042F-WF3. Product color: White, Material: Acrylonitrile butadiene styrene (ABS), Product design: Conventional. Width: 80 mm, Height: 20 mm, Thickness: 17,6 cm. Quantity per pack: 1 pc(s), Package width: 184,2 mm, Package depth: 247,6 mm. Country of origin: Taiwan, Master (outer) case width: 203,2 mm, Master (outer) case length: 304,8 mm

Features
Product color *
White
Material *
Acrylonitrile butadiene styrene (ABS)
Finish type
Matte
Product design *
Conventional
Brand compatibility *
Any brand
Socket type
Keystone module
Sockets quantity
1
Certification
cUL Listed; UL Listed, RoHS; REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Installation temperature (T-T)
10 - 90 °C
Weight & dimensions
Width
80 mm
Height
20 mm
Thickness
17,6 cm
Packaging data
Quantity per pack
1 pc(s)
Screws included
Yes
Instruction sheet
Yes
Package width
184,2 mm
Package depth
247,6 mm
Package height
19 mm
Package weight
50 g
Technical details
Sustainability certificates
REACH, RoHS
Compliance certificates
REACH, RoHS
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
3926,90,9985
Master (outer) case width
203,2 mm
Master (outer) case length
304,8 mm
Master (outer) case height
76,2 mm
Master (outer) case weight
240 g
Quantity per master (outer) case
5 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N042-BC1-WH wall plate/switch cover White Tripp Lite N042-BC1-WH wall plate/switch cover White
(show image)
N042-BC1-WH N042-BC1-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042U-WK2-SA wall plate/switch cover White Tripp Lite N042U-WK2-SA wall plate/switch cover White
(show image)
N042U-WK2-SA N042U-WK2-SA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042U-WHM-S-6C wall plate/switch cover White Tripp Lite N042U-WHM-S-6C wall plate/switch cover White
(show image)
N042U-WHM-S-6C N042U-WHM-S-6C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042U-WF1-1 wall plate/switch cover White Tripp Lite N042U-WF1-1 wall plate/switch cover White
(show image)
N042U-WF1-1 N042U-WF1-1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042U-WHB wall plate/switch cover White Tripp Lite N042U-WHB wall plate/switch cover White
(show image)
N042U-WHB N042U-WHB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042U-WF1-6C wall plate/switch cover White Tripp Lite N042U-WF1-6C wall plate/switch cover White
(show image)
N042U-WF1-6C N042U-WF1-6C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042U-WK2-S wall plate/switch cover White Tripp Lite N042U-WK2-S wall plate/switch cover White
(show image)
N042U-WK2-S N042U-WK2-S 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042U-W02-S wall plate/switch cover White Tripp Lite N042U-W02-S wall plate/switch cover White
(show image)
N042U-W02-S N042U-W02-S 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042U-WF1-2 wall plate/switch cover White Tripp Lite N042U-WF1-2 wall plate/switch cover White
(show image)
N042U-WF1-2 N042U-WF1-2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042U-WHM-S wall plate/switch cover White Tripp Lite N042U-WHM-S wall plate/switch cover White
(show image)
N042U-WHM-S N042U-WHM-S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)