location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N237-P18N-WHSH networking cable Blue 0,457 m Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N237-P18N-WHSH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N237-P18N-WHSH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332250537 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:38:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N237-P18N-WHSH networking cable Blue 0,457 m Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,457 m
  • - RJ-45 Male
  • - 110 IDC Female
  • - Cat6 U/UTP (UTP)
  • - 1000 Mbit/s
  • - Blue
More>>>
Short summary description Tripp Lite N237-P18N-WHSH networking cable Blue 0,457 m Cat6 U/UTP (UTP):
This short summary of the Tripp Lite N237-P18N-WHSH networking cable Blue 0,457 m Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N237-P18N-WHSH, 0,457 m, Cat6, U/UTP (UTP), RJ-45, 110 IDC, Blue

Long summary description Tripp Lite N237-P18N-WHSH networking cable Blue 0,457 m Cat6 U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N237-P18N-WHSH networking cable Blue 0,457 m Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N237-P18N-WHSH. Cable length: 0,457 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: 110 IDC, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product color: Blue

Features
Product color *
Blue
Cable length *
0,457 m
Cable standard *
Cat6
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
110 IDC
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector contacts plating
Gold
Cable rating
CMR
Networking standards
IEEE 802.3af, IEEE 802.3at
Data transfer rate
1000 Mbit/s
Country of origin
Taiwan
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Outer diameter
6,5 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
50 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544,42,2000
Master (outer) case GTIN (EAN/UPC)
10037332250534
Master (outer) case width
406,4 mm
Master (outer) case length
25,4 mm
Master (outer) case weight
510 g
Master (outer) case height
457,2 mm
Quantity per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)