location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DWM2655M TV mount/stand 139,7 cm (55") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWM2655M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWM2655M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332183637 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite DWM2655M TV mount/stand 139,7 cm (55") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 49,8 kg
  • - Minimum screen size: 66 cm (26") Maximum screen size: 139,7 cm (55") Wall
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 400 x 400 mm
  • - Number of displays supported: 1
  • - Black
More>>>
Short summary description Tripp Lite DWM2655M TV mount/stand 139,7 cm (55") Black:
This short summary of the Tripp Lite DWM2655M TV mount/stand 139,7 cm (55") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DWM2655M, 66 cm (26"), 139,7 cm (55"), 200 x 200 mm, 400 x 400 mm, -15 - 15°, Black

Long summary description Tripp Lite DWM2655M TV mount/stand 139,7 cm (55") Black:
This is an auto-generated long summary of Tripp Lite DWM2655M TV mount/stand 139,7 cm (55") Black based on the first three specs of the first five spec groups.

Tripp Lite DWM2655M. Maximum weight capacity: 49,8 kg, Minimum screen size: 66 cm (26"), Maximum screen size: 139,7 cm (55"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: -15 - 15°. Product color: Black

Mounting
Minimum screen size
66 cm (26")
Maximum weight capacity *
49,8 kg
Maximum screen size *
139,7 cm (55")
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
400 x 400 mm
Panel mounting interface
200 x 200, 300 x 300, 400 x 200, 400 x 400
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt angle range
-15 - 15°
Swivel angle
120°
Cable management
No
Design
Product color *
Black
Technical details
Country of origin
China
Compliance certificates
RoHS
Packaging content
Manual
Yes
Mounting kit
Yes
Weight & dimensions
Width
428 mm
Depth
428 mm
Height
194,8 mm
Weight
8,02 kg
Packaging data
Package width
556,3 mm
Package depth
233,7 mm
Package height
116,8 mm
Package weight
8,65 kg
Logistics data
Master (outer) case width
569 mm
Master (outer) case length
254 mm
Master (outer) case height
248,9 mm
Master (outer) case weight
17,4 kg
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332183634
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
Tripp Lite DWT2670XE TV mount/stand 177,8 cm (70") Black Tripp Lite DWT2670XE TV mount/stand 177,8 cm (70") Black
(show image)
DWT2670XE DWT2670XE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWT3280X TV mount/stand 2,03 m (80") Black Tripp Lite DWT3280X TV mount/stand 2,03 m (80") Black
(show image)
DWT3280X DWT3280X 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWF2670X TV mount/stand 177,8 cm (70") Black Tripp Lite DWF2670X TV mount/stand 177,8 cm (70") Black
(show image)
DWF2670X DWF2670X 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM5070HD TV mount/stand 177,8 cm (70") Black Tripp Lite DWM5070HD TV mount/stand 177,8 cm (70") Black
(show image)
DWM5070HD DWM5070HD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black
(show image)
DWM7090HD DWM7090HD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCP4570VW TV mount/stand 177,8 cm (70") Black Tripp Lite DWMSCP4570VW TV mount/stand 177,8 cm (70") Black
(show image)
DWMSCP4570VW DWMSCP4570VW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCL4570VW TV mount/stand 177,8 cm (70") Black Tripp Lite DWMSCL4570VW TV mount/stand 177,8 cm (70") Black
(show image)
DWMSCL4570VW DWMSCL4570VW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3780ROT TV mount/stand 2,03 m (80") Black Tripp Lite DWM3780ROT TV mount/stand 2,03 m (80") Black
(show image)
DWM3780ROT DWM3780ROT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3780XOUT TV mount/stand 2,03 m (80") Black Tripp Lite DWM3780XOUT TV mount/stand 2,03 m (80") Black
(show image)
DWM3780XOUT DWM3780XOUT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3270XOUT TV mount/stand 177,8 cm (70") Black Tripp Lite DWM3270XOUT TV mount/stand 177,8 cm (70") Black
(show image)
DWM3270XOUT DWM3270XOUT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)