location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMTB911 tablet security enclosure 27,9 cm (11") White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMTB911
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMTB911
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332278814 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:02:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite DMTB911 tablet security enclosure 27,9 cm (11") White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum screen size: 27,9 cm (11")
  • - Brand compatibility: Universal
  • - Mounting type: Desk
  • - Lock type: Key
  • - Metal, Plastic
  • - White
More>>>
Short summary description Tripp Lite DMTB911 tablet security enclosure 27,9 cm (11") White:
This short summary of the Tripp Lite DMTB911 tablet security enclosure 27,9 cm (11") White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMTB911, 27,9 cm (11"), Universal, 24,6 cm (9.7"), White, Metal, Plastic, 180°

Long summary description Tripp Lite DMTB911 tablet security enclosure 27,9 cm (11") White:
This is an auto-generated long summary of Tripp Lite DMTB911 tablet security enclosure 27,9 cm (11") White based on the first three specs of the first five spec groups.

Tripp Lite DMTB911. Maximum screen size: 27,9 cm (11"), Brand compatibility: Universal, Minimum screen size: 24,6 cm (9.7"). Width: 205,7 mm, Depth: 185,4 mm, Height: 342,9 mm. Package width: 238,8 mm, Package depth: 180,3 mm, Package height: 360,7 mm. Number of keys included: 2 pc(s), Quantity per pack: 1 pc(s). Sustainability certificates: RoHS

Features
Minimum screen size
24,6 cm (9.7")
Maximum screen size *
27,9 cm (11")
Product color
White
Material
Metal, Plastic
Brand compatibility *
Universal
Angle of rotation
180°
Mounting type
Desk
Lock type
Key
Tilt adjustment
Yes
Country of origin
China
Weight & dimensions
Width
205,7 mm
Depth
185,4 mm
Height
342,9 mm
Weight
2,63 kg
Packaging data
Package width
238,8 mm
Package depth
180,3 mm
Package height
360,7 mm
Package weight
2,95 kg
Packaging content
Mounting bracket(s) included
Yes
Number of keys included
2 pc(s)
Manual
Yes
Quantity per pack
1 pc(s)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
RoHS
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332278811
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8302,50,0000
Quantity per master (outer) case
4 pc(s)
Master (outer) case weight
13 kg
Master (outer) case length
398,8 mm
Master (outer) case width
381 mm
Master (outer) case height
508 mm
Country Distributor
United States 1 distributor(s)